EN
  • EN
  • DE

RJK0329DPB-00#J0

Part No RJK0329DPB-00#J0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182960-RJK0329DPB-00#J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0329DPB-00#J0 CAD Model

Description

The RJK0329DPB-00#J0 is an N-channel MOSFET from Renesas Electronics America, designed for power management applications. This MOSFET features a low on-resistance, contributing to reduced power loss and improved efficiency in various circuits. It is particularly well-suited for DC-DC conversion, load switching, and power supply designs.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Provides minimal power loss during operation.
  • High-Speed Switching: Enables efficient and rapid switching performance.
  • Low Gate Charge: Reduces gate drive power requirements.
  • Avalanche Rated: Offers protection against voltage spikes.
  • Surface Mount Package: Facilitates easy and compact PCB assembly.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall efficiency in power conversion applications.
  • Improved Performance: High-speed switching characteristics allow for faster response times and better system performance.
  • Reduced Power Consumption: Low gate charge reduces the power required to drive the MOSFET, improving energy efficiency.
  • Increased Reliability: Avalanche rating ensures robust performance and protection against transient voltage conditions.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs.

Additional Details:

The RJK0329DPB-00#J0 is commonly used in synchronous rectification circuits due to its low on-resistance and fast switching capabilities. It typically comes in a surface-mount package like SOP-8, which aids in thermal management and efficient board assembly. The datasheet provides detailed specifications regarding voltage ratings, current limits, and thermal resistance. The device's gate threshold voltage is tightly controlled to ensure consistent and predictable switching behavior. This MOSFET is also often compliant with RoHS standards, reflecting its adherence to environmental regulations.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9776 $59.5520
48+ $2.4428 $117.2544
74+ $2.3666 $175.1284
101+ $2.2904 $231.3304
131+ $2.2141 $290.0471
175+ $1.9854 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess