EN
  • EN
  • DE

ADG723BRMZ

Part No ADG723BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin MSOP Tube / IC SWITCH DUAL SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 008879-ADG723BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG723
Introduction Date November 21, 1997
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG723BRMZ CAD Model

Description

Analog Devices Inc. ADG723BRMZ

The ADG723BRMZ is a high-performance, CMOS analog switch developed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This product is part of the ADG72x series, which is characterized by its low on-resistance and low power consumption, making it an ideal choice for a variety of applications where efficient power usage and signal integrity are of paramount importance.

Designed to operate with a single 1.8 V to 5.5 V power supply, the ADG723BRMZ offers versatility in its application, allowing it to be used in systems with varying power levels. This feature also enables the switch to be compatible with a wide range of other logic families, enhancing its adaptability in mixed-voltage systems.

Featuring a dual single-pole, double-throw (SPDT) switch configuration, the ADG723BRMZ provides the flexibility needed for routing and multiplexing analog signals. Its low on-resistance (typically 4 ohms) ensures minimal signal distortion, while the on-resistance flatness maintains signal fidelity across the entire analog input range, making it an excellent choice for precision applications.

The switch's fast switching times (t_ON and t_OFF) of typically 20 ns and 10 ns respectively, enable quick signal routing, which is essential for applications requiring high-speed operation. Furthermore, the ADG723BRMZ exhibits a low charge injection, which minimizes the impact on the signal during the switching process, thus preserving the integrity of the analog signal.

For enhanced robustness, the ADG723BRMZ offers built-in overvoltage protection, ensuring that the device is safeguarded against unexpected voltage spikes that could potentially damage the IC. Additionally, the device comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

With its combination of low power consumption, high switching speed, and precision performance, the ADG723BRMZ from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and efficient analog switch into their systems. Applications include data acquisition systems, communication systems, audio and video signal routing, and any other application that requires high-performance analog signal management.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7177 $52.0478
29+ $3.4824 $100.9896
45+ $3.3648 $151.4160
64+ $3.1295 $200.2880
84+ $3.0118 $252.9912
104+ $2.8942 $300.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,048 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess