EN
  • EN
  • DE

ADG719BRMZ-REEL7

Part No ADG719BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 7ns, 3ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1014388-ADG719BRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG719
Introduction Date November 26, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG719BRMZ-REEL7 CAD Model

Description

Product Overview: ADG719BRMZ-REEL7 by Analog Devices Inc.

The ADG719BRMZ-REEL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This compact and reliable device is part of the company's extensive range of switch and multiplexer products, designed to cater to a variety of applications requiring efficient signal routing.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (< 0.4 ohms typically), which ensures minimal signal distortion and loss when the switch is in the on position.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it versatile for use in systems with varying power levels.
  • Dual Single-Pole/Single-Throw (SPST) Configuration: This configuration allows for flexible signal routing options, including isolation and switching between signal paths.
  • Fast Switching Times: With tON of 8 ns and tOFF of 6 ns, the ADG719BRMZ-REEL7 can switch signals rapidly, making it suitable for high-speed applications.
  • Low Power Consumption: The device boasts a low power consumption, which is critical for battery-powered and energy-efficient systems.
  • Compact Package: Housed in a small MSOP (Mini Small Outline Package), it is ideal for space-constrained applications.

Applications

The ADG719BRMZ-REEL7 is designed for a wide array of applications, including but not limited to:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Portable and battery-powered devices
  • Sample-and-hold systems
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG719BRMZ-REEL7 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability across various conditions. This product is available in a reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3331 $53.3296
37+ $2.7349 $101.1913
57+ $2.6494 $151.0158
79+ $2.5639 $202.5481
101+ $2.4785 $250.3285
136+ $2.2221 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess