EN
  • EN
  • DE

ADG713BRU-REEL

Part No ADG713BRU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage, 4 Ω Quad, SPST Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140414-ADG713BRU-REEL
Manufacturer Homepage www.analog.com
Family Name ADG713
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG713BRU-REEL CAD Model

Description

Product Overview: ADG713BRU-REEL by Analog Devices Inc.

The ADG713BRU-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog and mixed-signal processing. This component is a part of the expansive portfolio of switches and multiplexers that Analog Devices offers, designed to cater to a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Low On Resistance: The ADG713BRU-REEL boasts a low on resistance (typically 4 ohms), which is beneficial for applications requiring minimal signal distortion and power loss.
  • Single 1.8 V to 5.5 V Supply: It operates on a single supply voltage ranging from 1.8 V to 5.5 V, making it versatile for both portable and stationary applications.
  • Dual 4:1 Multiplexer Configuration: This device features a dual 4:1 multiplexer configuration, allowing for the selection between four different inputs in each multiplexer, thereby providing flexibility in signal routing.
  • Low Power Consumption: With its CMOS construction, the ADG713BRU-REEL consumes very low amounts of power, which is crucial for battery-powered devices.
  • Fast Switching Times: Fast switching times are inherent to this device, ensuring quick response times in critical applications.
  • Break-Before-Make Switching: It guarantees break-before-make switching, which prevents momentary shorting when switching between channels.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical and Diagnostic Equipment
  • Relay Replacement
  • Industrial Control Systems

The ADG713BRU-REEL comes in a TSSOP package and is supplied in tape and reel form, which is suitable for automated assembly processes. Its robust design ensures reliable operation over a wide temperature range, making it an excellent choice for both industrial and consumer applications. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the ADG713BRU-REEL into your design a seamless process.

For designers and engineers looking for a high-quality, flexible, and efficient solution for their analog switching needs, the ADG713BRU-REEL from Analog Devices Inc. stands out as a superior choice.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7683 $231.6473
169+ $1.7094 $288.8886
227+ $1.5327 $347.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess