Product Overview: ADG709CRUZ-REEL
The ADG709CRUZ-REEL is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to operate with a single +1.8 V to +5.5 V supply, making it particularly suitable for battery-powered, portable instruments, as well as data acquisition systems, communication systems, and medical equipment where low power consumption is essential.
Key Features
- Low Voltage Operation: Designed for a supply range of +1.8 V to +5.5 V, the ADG709CRUZ-REEL is ideal for applications where power efficiency is critical.
- Low On Resistance: The device features a low on resistance (Ron) of typically 4 ohms, ensuring minimal signal distortion and power loss.
- High Bandwidth: With a bandwidth of 200 MHz, this multiplexer is capable of handling high-speed signals without significant attenuation, making it suitable for video and high-frequency applications.
- Dual Channel Configuration: It offers a dual 1-of-4 channel configuration, providing flexibility in routing analog signals in complex systems.
- Low Power Consumption: The ADG709CRUZ-REEL is optimized for low power consumption, drawing less than 0.01 µA in standby mode.
- TTL/CMOS Compatible: The digital inputs are TTL/CMOS compatible, allowing for easy integration with digital processors and logic circuits.
Package and Quality
The device comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. The ADG709CRUZ-REEL is part of the REEL packaging option, which typically indicates tape and reel packaging used for automated manufacturing processes.
Applications
With its versatile features, the ADG709CRUZ-REEL can be deployed in a wide range of applications, including:
- Data acquisition systems
- Communication systems
- Audio and video switching
- Relay replacement
- Medical diagnostics
- Battery-powered systems
For engineers and designers looking for a reliable and efficient analog multiplexer, the ADG709CRUZ-REEL from Analog Devices Inc. offers an excellent blend of performance, power efficiency, and versatility.