EN
  • EN
  • DE

ADG708BRUZ-REEL

Part No ADG708BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Voltage 4-/8-Channel Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 85pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG708
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759010-ADG708BRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG708BRUZ-REEL CAD Model

Description

Product Overview: ADG708BRUZ-REEL

The ADG708BRUZ-REEL is a high-performance, low-voltage 4-channel multiplexer from Analog Devices Inc., designed for precision data acquisition and control systems. This CMOS analog multiplexer offers a single-ended 8-to-1 multiplexing configuration, allowing users to select one of eight inputs to be passed to the output.

Key Features

  • Low On Resistance: The ADG708 features a low on resistance (typically 4 ohms), which minimizes signal attenuation and ensures excellent linearity and low insertion loss.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it suitable for portable and battery-powered applications.
  • Low Power Consumption: This device has a very low power consumption, with a typical supply current of less than 0.1µA, ideal for power-sensitive applications.
  • High Throughput Rate: With a fast switching speed and a bandwidth of over 100MHz, the ADG708BRUZ-REEL is capable of handling high-speed signals without significant distortion.
  • Digital Control: Digital selection of the desired channel is provided via a 3-wire serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal overlap and preserving the integrity of the data.
  • Extended Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, suitable for harsh operating environments.

Applications

The ADG708BRUZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio and video signal routing
  • Communication systems
  • Automotive systems

With its compact surface-mount package (TSSOP), the ADG708BRUZ-REEL is designed for space-constrained applications. The REEL designation indicates that this product is available in tape and reel packaging, facilitating efficient handling and manufacturing processes, especially suited for high-volume production environments.

Overall, the ADG708BRUZ-REEL from Analog Devices Inc. is a reliable and precise solution for designers looking to integrate an efficient multiplexing function into their systems with minimal power draw and high performance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9876 $51.6776
62+ $1.6309 $101.1158
95+ $1.5799 $150.0905
131+ $1.5290 $200.2990
170+ $1.4780 $251.2600
227+ $1.3251 $300.7977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,890 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess