EN
  • EN
  • DE

TBZ363C5V5-7-F

Part No TBZ363C5V5-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 2VWM SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 3
STAND-OFF Voltage (Vwm) 2V
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1105608-TBZ363C5V5-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TBZ363C5V5-7-F CAD Model

Description

The TBZ363C5V5-7-F is a robust, high-performance transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 5.5V, which is the maximum voltage that can be applied over the diode without causing it to conduct in reverse.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power dissipation of 200W (@10/1000μs waveform), ensuring reliable operation under surge conditions.
  • Low Leakage Current: The TBZ363C5V5-7-F boasts a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Fast Response Time: With its fast response time, this TVS diode reacts quickly to transient voltage spikes, providing immediate protection for sensitive components.
  • Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, making it suitable for various challenging environments.
  • Small Package Size: Housed in a small SOD-323 package, the TBZ363C5V5-7-F is perfect for space-constrained applications.

Applications

The TBZ363C5V5-7-F is versatile and can be used in a wide array of applications. It is commonly utilized in the protection of I/O interfaces, VCC bus, and other vulnerable circuits. Its use extends to consumer electronics, portable devices, and industrial systems where transient voltage protection is critical.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the TBZ363C5V5-7-F is no exception. It is manufactured to meet the highest industry standards for reliability and performance, ensuring that it delivers consistent protection across its lifespan.

Environmental Compliance

In addition to its technical merits, the TBZ363C5V5-7-F is environmentally friendly. It complies with RoHS directives, which means it is free from hazardous substances like lead, making it a suitable choice for green electronics.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess