EN
  • EN
  • DE

ADG707BRU

Part No ADG707BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 2.5ohm Low-Voltage, 8-/16-Channel Multiplexers | IC MULTIPLEXER DUAL 8X1 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 32ns, 16ns
-3db Bandwidth 36MHz
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 13pF, 90pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG707
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140393-ADG707BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG707BRU CAD Model

Description

Analog Devices Inc. ADG707BRU

The ADG707BRU is a high-performance, CMOS analog multiplexer from Analog Devices Inc., designed to provide exceptional precision and versatility in a wide range of applications. This multiplexer is a part of the well-regarded ADG707 series, known for its reliability and efficiency in handling analog signals.

The device features a single 8-channel configuration, which allows for eight different analog inputs to be channeled through a single output. Its low on-resistance and on-resistance flatness ensure minimal signal distortion and attenuation, making it ideal for precision data acquisition systems and sample-and-hold circuits. The on-resistance is typically just 4 ohms, which remains consistent over the full analog signal range.

One of the key advantages of the ADG707BRU is its wide dual-supply voltage range, operating from ±2.5 V to ±5.5 V, or a single 5 V to 16 V supply. This flexibility makes it suitable for various power environments and ensures compatibility with both single-ended and differential input voltages. The device also boasts low power consumption, drawing a minimal quiescent current, thereby making it suitable for battery-powered devices and portable applications.

The ADG707BRU is designed with a 3 V logic-compatible input threshold, which allows for direct interfacing with lower voltage logic, without the need for level shifters. This feature simplifies the design and reduces the overall component count in the system.

For enhanced reliability, the multiplexer incorporates break-before-make switching action, which prevents momentary shorting when switching between channels. Additionally, it has an ESD (Electrostatic Discharge) protection rating of 2 kV, protecting the device from potential damage during handling and operation.

The ADG707BRU comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which makes it an excellent choice for space-constrained applications. Whether it's for data acquisition systems, test equipment, communication systems, or any other precision analog signal management application, the ADG707BRU by Analog Devices Inc. stands out as a reliable and high-quality choice.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6159 $50.5431
20+ $5.2536 $105.0720
30+ $5.0725 $152.1750
43+ $4.7102 $202.5386
56+ $4.5290 $253.6240
70+ $4.3478 $304.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess