EN
  • EN
  • DE

ADG658YRUZ

Part No ADG658YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 115ns, 45ns
-3db Bandwidth 210MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 23pF
Max Leakage Current (IS off) 200pA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077483-ADG658YRUZ
Family Name ADG658
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG658YRUZ CAD Model

Description

The ADG658YRUZ is a versatile and high-performance analog multiplexer from Analog Devices Inc., a leading company in the design and manufacture of precision high-performance integrated circuits. This product is a part of the robust ADG series, known for its reliability and efficiency in various complex electronic applications.

Key Features

  • Multiple Channels: The device features a dual 4-channel multiplexer configuration, allowing for flexible signal routing and increased design options.
  • Low On Resistance: With a typical on resistance of just 4.5 ohms, the ADG658YRUZ ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Single Supply Operation: This multiplexer operates from a single 5 V power supply, simplifying power management in system designs.
  • Low Power Consumption: The device boasts low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • TTL/CMOS Compatible: It is compatible with TTL and CMOS logic levels, ensuring easy integration with a wide range of digital systems.

Applications

The ADG658YRUZ is designed for use in various applications that require high-speed, low-power operation and reliable performance. Common applications include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Medical instrumentation

Package and Quality

The ADG658YRUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Additionally, it meets the stringent quality standards of Analog Devices Inc., ensuring high reliability and performance consistency across various environmental conditions.

Technical Specifications

Parameter Value
Number of Channels 8 (Dual 4-Channel)
On Resistance (Typical) 4.5 ohms
Supply Voltage (VDD) 5 V
Operating Temperature Range -40°C to +85°C
Package Type TSSOP

For more detailed information, please refer to the ADG658YRUZ datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0106 $50.1060
25+ $4.1113 $102.7825
38+ $3.9828 $151.3464
52+ $3.8544 $200.4288
68+ $3.7259 $253.3612
90+ $3.3404 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,427 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess