EN
  • EN
  • DE

ADG619BRMZ-REEL

Part No ADG619BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 6.5Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Single Supply Voltage (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 190MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Part Number Series ADG619
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801696-ADG619BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG619BRMZ-REEL CAD Model

Description

Product Overview

The ADG619BRMZ-REEL is a high-performance, CMOS analog switch from Analog Devices Inc., renowned for its precision and reliability. This component is part of the ADG619 series, which is well-suited for a variety of applications, including communication systems, data acquisition, and audio signal routing. Its compact size and efficiency make it an ideal choice for space-constrained designs.

Key Features

  • Low On Resistance: The ADG619BRMZ-REEL boasts a low on resistance (RON) of typically 0.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It can operate from a single supply range of +1.8 V to +5.5 V, providing versatility for different circuit designs and allowing for integration into low-voltage systems.
  • Dual Single-Pole, Double-Throw (SPDT) Configuration: This switch offers a dual SPDT configuration, providing flexibility for routing audio or data signals in your circuit.
  • Fast Switching Times: With tON of 20 ns and tOFF of 10 ns, the ADG619BRMZ-REEL enables rapid signal switching, which is critical for high-speed data and audio applications.
  • Low Power Consumption: This analog switch is designed for power-sensitive applications, with a low power dissipation that extends battery life in portable devices.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and reliability in harsh electrical environments.

Applications

  • Audio and Video Switching
  • Data Acquisition Systems
  • Test Equipment and Instrumentation
  • Communication Systems
  • Battery-Powered Systems

Packaging and Availability

The ADG619BRMZ-REEL is supplied in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for surface-mount technology (SMT), ensuring ease of integration into various PCB designs. It is available in tape and reel format, facilitating efficient assembly for high-volume production. Analog Devices Inc. guarantees a high standard of quality and performance, making the ADG619BRMZ-REEL a reliable choice for your analog switching needs.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess