EN
  • EN
  • DE

ADG613YRUZ-REEL

Part No ADG613YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860038-ADG613YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG613YRUZ-REEL CAD Model

Description

The ADG613YRUZ-REEL is a high-performance CMOS analog switch manufactured by Analog Devices Inc., which is renowned for its innovative and precision-based analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the REEL packaging series, indicating it is supplied in tape and reel packaging for ease of handling and use in automated manufacturing environments.

Key Features

  • Switch Configuration: The device features a quad single-pole single-throw (SPST) configuration, providing four independent switches in one compact package.
  • Low Voltage Operation: It operates at a single supply voltage ranging from +1.65V to +3.6V, making it suitable for portable and battery-powered applications.
  • Low On Resistance: The ADG613YRUZ-REEL boasts a low on resistance (typically 0.5 ohms), ensuring minimal signal distortion and power loss.
  • Fast Switching: Fast switching times (tON and tOFF) of the device result in minimal delay and high throughput, which is essential for rapid signal processing applications.
  • High Current Carrying Capability: It can handle continuous current up to 300 mA, which is beneficial for driving heavier loads.
  • ESD Protection: The switches provide enhanced electrostatic discharge (ESD) protection, thereby increasing the robustness and longevity of the device.
  • Low Power Consumption: The CMOS technology ensures low power consumption, making it an energy-efficient choice for modern electronic designs.

Applications

The ADG613YRUZ-REEL is versatile and can be used in a wide array of applications. It is particularly well-suited for data acquisition systems, communication systems, audio and video signal routing, and relay replacement. Additionally, its small size and low power requirements make it ideal for portable devices, medical equipment, and instrumentation.

Quality and Reliability

Analog Devices Inc. ensures that the ADG613YRUZ-REEL meets the highest standards of quality and reliability. The product is tested rigorously and is designed to meet the stringent requirements of the industrial and commercial markets it serves.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess