EN
  • EN
  • DE

ADG601BRM

Part No ADG601BRM
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8MSOP / Circuit IC Switch 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG601
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557649-ADG601BRM
Ultra Librarian 3D Model Ultra Librarian ADG601BRM CAD Model

Description

Introducing the ADG601BRM from Analog Devices Inc.

The ADG601BRM is a state-of-the-art CMOS monolithic analog switch from Analog Devices Inc., a renowned leader in high-performance semiconductors. This device is designed to deliver high-speed, low-power performance in a compact MSOP (Mini Small Outline Package) form factor, making it an ideal choice for a wide range of applications including communication systems, test equipment, and data acquisition systems.

At the heart of the ADG601BRM's design is its low power consumption, drawing a mere 1 μA of ICC current. This makes it an excellent choice for battery-powered devices where power efficiency is critical. Additionally, the switch operates over a wide supply voltage range from ±2.7 V to ±5.5 V, providing flexibility for various circuit designs.

The ADG601BRM boasts a fast switching action with a tON of 20 ns and a tOFF of 10 ns, ensuring rapid response times in critical applications. Its high signal bandwidth supports frequencies up to 200 MHz, making it suitable for processing high-speed signals without significant distortion.

One of the key features of the ADG601BRM is its low on resistance (RON) of typically 4 Ω. This low RON reduces the amount of signal attenuation and power loss, which is especially important for maintaining signal integrity in precision applications. Furthermore, the device exhibits an RON match between channels of less than 0.5 Ω and an RON flatness of 0.5 Ω over the specified signal range, ensuring consistent performance across different channels and signal levels.

The ADG601BRM also includes a built-in charge pump that generates a gate drive voltage, enabling the switch to pass high peak-to-peak voltage signals (up to 5 V) without distortion. This feature, along with the switch's low charge injection of 2 pC, minimizes the impact on the signal and preserves the quality of the analog waveform passing through the switch.

With its combination of low power consumption, high-speed operation, and precision signal handling, the ADG601BRM from Analog Devices Inc. is an excellent choice for designers looking to optimize their analog signal routing with a reliable, high-performance switch.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3585 $53.5850
23+ $4.3968 $101.1264
36+ $4.2594 $153.3384
49+ $4.1220 $201.9780
63+ $3.9846 $251.0298
84+ $3.5724 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess