EN
  • EN
  • DE

ADG5408BCPZ-REEL7

Part No ADG5408BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4:1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 165ns, 153ns
-3db Bandwidth 50MHz
Charge Injection 155pC
Channel Capacitance (CS(off), CD(off)) 17pF, 98pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767866-ADG5408BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5408
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5408BCPZ-REEL7 CAD Model

Description

Product Overview: ADG5408BCPZ-REEL7 by Analog Devices Inc.

The ADG5408BCPZ-REEL7 is a high-performance, monolithic CMOS device comprising eight single-pole/single-throw (SPST) switches. This product is part of Analog Devices' renowned portfolio of switch and multiplexer devices, designed to provide efficient solutions for data acquisition and signal routing in various applications.

Key Features

  • Multiple Switches: The device features eight independently controllable switches, offering flexibility for channel routing.
  • Low On-Resistance: The ADG5408BCPZ-REEL7 boasts a low on-resistance, typically ranging from 4.5Ω to 6Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Single Supply Operation: It operates from a single 12V to 30V power supply or from dual supplies of ±5V to ±22V, making it versatile for various system designs.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for energy-sensitive applications.
  • Enhanced ESD Protection: Electrostatic discharge protection is integrated into the device to safeguard against unexpected electrical spikes.

Applications

The ADG5408BCPZ-REEL7 is ideal for use in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Audio and video routing
  • Industrial process control
  • Instrumentation

Reliability and Packaging

The device is provided in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The ADG5408BCPZ-REEL7 is supplied in reel packaging, which facilitates efficient handling and manufacturing processes, particularly for high-volume production.

Manufacturer Quality

Analog Devices Inc. is renowned for its commitment to high-quality products. The ADG5408BCPZ-REEL7 is manufactured with the company's rigorous standards, ensuring reliable performance and consistency across batches.

Conclusion

With its robust feature set, the ADG5408BCPZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement precise signal routing in their electronic systems. Its combination of low on-resistance, flexible power supply options, and compact packaging makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess