EN
  • EN
  • DE
  • IT

ADG528FTQ

Part No ADG528FTQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 4/8 Channel Fault-Protected Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140327-ADG528FTQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG528FTQ CAD Model

Description

Analog Devices Inc. ADG528FTQ: High-Performance CMOS Analog Multiplexer

The ADG528FTQ from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer that offers a perfect solution for precision data acquisition and control systems. This device belongs to a family of analog multiplexers that provide superior performance in terms of signal bandwidth, low crosstalk, and minimal charge injection, making it an ideal choice for applications requiring precise signal management.

Featuring a dual 4-channel configuration, the ADG528FTQ allows users to select one of eight different inputs to be passed to the output. This flexibility makes it suitable for use in a variety of complex systems where multiple signal lines need to be managed efficiently. The multiplexer operates on a single 15V power supply or dual ±15V supplies, providing versatility for different power environments.

One of the key attributes of the ADG528FTQ is its low power consumption, which is critical for power-sensitive applications. The low on resistance and on resistance flatness ensure that signals are passed through with minimal distortion, preserving the integrity of the signal chain. Furthermore, the device exhibits low charge injection, which minimizes the impact on the signal during the switching process.

The ADG528FTQ also boasts a high switching speed, which is essential for applications that require rapid signal routing changes, such as data acquisition systems, test equipment, and communication systems. The TTL/CMOS-compatible digital inputs provide easy integration with a wide range of microcontrollers and digital systems, simplifying system design and reducing time to market.

For reliability and robustness, the ADG528FTQ is offered in a compact LCC (Leadless Chip Carrier) package, which not only saves valuable board space but also enhances the thermal and electrical performance of the device. Its operating temperature range of -40°C to +85°C ensures stable operation in challenging environmental conditions.

In summary, the ADG528FTQ from Analog Devices Inc. is a versatile and high-performing analog multiplexer that meets the demands of modern precision electronic systems. Its combination of low power consumption, high-speed switching, and robust design make it an excellent choice for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess