EN
  • EN
  • DE

ADG527AKR

Part No ADG527AKR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG DUAL 8CH 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ADG527A
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557631-ADG527AKR
Ultra Librarian 3D Model Ultra Librarian ADG527AKR CAD Model

Description

Analog Devices Inc.'s ADG527AKR: A Robust CMOS Analog Multiplexer

The ADG527AKR is a high-performance analog multiplexer from Analog Devices Inc., designed for precision data acquisition systems and other applications requiring high-speed, low-error signal switching. This device is part of the company's extensive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features:

  • Multiple Channel Configurations: The ADG527AKR features an 8-channel configuration, providing ample flexibility for various analog inputs.
  • Low On Resistance: With a typical on resistance of just 35 ohms, this multiplexer ensures minimal signal attenuation, contributing to the integrity of the signal path.
  • Single or Dual Supply Operation: It operates effectively with a single 15V supply or dual ±15V supplies, accommodating a wide range of applications.
  • Low Crosstalk and Off Isolation: Crosstalk between channels and signal isolation when switched off are both maintained at low levels, preserving signal fidelity.
  • Fast Switching Times: The device boasts quick transition times, with tON and tOFF typically around 250 ns, ensuring that it can keep pace with demanding switching requirements.
  • Low Power Dissipation: Power conservation is a key advantage of the ADG527AKR, with low power dissipation enhancing its suitability for power-sensitive designs.

Applications:

The ADG527AKR is suitable for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Process control
  • Battery-powered systems
  • Sample and hold systems

Package and Quality:

Encased in a compact 20-pin LCC (Leadless Chip Carrier) package, the ADG527AKR is designed to occupy minimal board space while providing robust performance. Analog Devices Inc. ensures that each unit meets high-quality standards, offering reliability and performance that engineers and designers can count on.

Whether integrating into new designs or upgrading existing systems, the ADG527AKR from Analog Devices Inc. stands out as a versatile and efficient solution for precision analog multiplexing needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7796 $75.1184
8+ $15.4090 $123.2720
12+ $14.9275 $179.1300
16+ $14.4460 $231.1360
21+ $13.9644 $293.2524
28+ $12.5197 $350.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess