EN
  • EN
  • DE

ADG5212BCPZ-RL7

Part No ADG5212BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADG5212
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5212BCPZ-RL7DKR, ADG5212BCPZ-RL7-ND, ADG5212BCPZ-RL7TR, ADG5212BCPZ-RL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910363-ADG5212BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5212BCPZ-RL7 CAD Model

Description

The ADG5212BCPZ-RL7 is a cutting-edge, high-performance analog switch developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This device is part of their renowned switch and multiplexer product line, tailored for a wide range of applications that require high precision and reliability.

Key Features

  • Quad Channel Configuration: The ADG5212BCPZ-RL7 features a quad-channel setup, providing multiple switching options within a single package, enhancing design flexibility and system integration.
  • Low On-Resistance: The switch offers exceptionally low on-resistance, which minimizes signal distortion and ensures high signal integrity, making it ideal for precision applications.
  • Single Supply Operation: Designed to operate with a single power supply ranging from +10V to +44V, or dual supplies of ±5V to ±22V, this device ensures compatibility with a variety of system voltages, simplifying power management.
  • Overvoltage Protection: The inputs and outputs of the switch are protected against continuous overvoltages up to ±33V, safeguarding the device from unexpected voltage spikes.
  • Latch-Up Immunity: Manufactured with a robust latch-up immune CMOS process, the ADG5212BCPZ-RL7 is resilient to latch-up events, which is crucial for applications in harsh environments.
  • Extended Temperature Range: The device is operational over an extended industrial temperature range from -40°C to +125°C, ensuring consistent performance in varying thermal conditions.

Applications

The versatility of the ADG5212BCPZ-RL7 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Communication Systems

Package and Availability

The ADG5212BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for enhanced thermal performance. This product is available in reel packaging, denoted by the suffix 'RL7', facilitating efficient assembly for high-volume production.

For detailed technical specifications, application guidance, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and support representatives.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9831 $50.9493
8+ $13.9349 $111.4792
12+ $13.4994 $161.9928
16+ $13.0639 $209.0224
20+ $12.6285 $252.5700
27+ $11.3221 $305.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,417 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess