EN
  • EN
  • DE

ADG5208BRUZ

Part No ADG5208BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage, Latch-Up Proof | IC MULTIPLEXER 4CH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 170ns, 140ns
-3db Bandwidth 60MHz
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 33pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5208
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140299-ADG5208BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5208BRUZ CAD Model

Description

Analog Devices Inc. ADG5208BRUZ High-Performance Multiplexer

The ADG5208BRUZ is a state-of-the-art, high-performance multiplexer brought to you by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the robust ADG5208 series, which is designed to deliver exceptional signal integrity and reliability for a wide range of applications.

The ADG5208BRUZ features eight single-channel multiplexers, providing a one-of-eight channel selection. This device operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 33 V. This flexibility makes it suitable for a variety of operating environments and applications, including data acquisition systems, test equipment, and battery-powered instruments.

One of the key characteristics of the ADG5208BRUZ is its enhanced electrostatic discharge (ESD) protection. This ensures that the device is robust and can handle inadvertent voltage spikes, making it ideal for use in environments where reliability and durability are paramount. The multiplexer also boasts a low on-resistance of typically 4.5 Ω, which minimizes signal attenuation and preserves the integrity of the signal passing through it.

In addition to its low on-resistance, the ADG5208BRUZ offers low leakage currents and high off-isolation, ensuring accurate and precise signal handling. This is particularly important in sensitive analog applications where signal quality cannot be compromised. Furthermore, the device is equipped with a latch-up proof feature, which provides an extra layer of protection against overvoltage conditions that can occur due to system-level issues.

The ADG5208BRUZ is housed in a compact TSSOP-16 package, which is conducive to space-saving designs without sacrificing performance. This makes it an excellent choice for designers looking to create compact, yet powerful electronic systems.

Overall, the ADG5208BRUZ from Analog Devices Inc. is a reliable and versatile multiplexer that offers the quality and performance expected from a leader in the field of integrated circuits. Whether for industrial, instrumentation, or data acquisition applications, this multiplexer is designed to meet the needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8890 $53.3340
14+ $7.2935 $102.1090
22+ $7.0656 $155.4432
30+ $6.8377 $205.1310
38+ $6.6098 $251.1724
51+ $5.9260 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess