EN
  • EN
  • DE

ADG507ATQ883B

Part No ADG507ATQ883B
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 28-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Dual Supply Voltage 16.5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 16.5 V
Min Dual Supply Voltage 10.8 V
Min Operating Temperature -55 °C
Min Supply Voltage 10.8 V
Number of Channels 1
Number of Inputs 16
Number of Outputs 2
Number of Pins 28
Packaging Rail/Tube
Power Dissipation 470 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026824-ADG507ATQ883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG507ATQ883B CAD Model

Description

Product Overview: ADG507ATQ883B by Analog Devices Inc.

The ADG507ATQ883B is a high-performance CMOS analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is part of the company's military-grade product offerings, designed to meet the stringent requirements of military and aerospace applications. It features a 16-channel configuration, allowing for multiple inputs to be routed to a single output, making it an ideal choice for data acquisition systems and signal routing applications.

Key Features:

  • Multiple Channel Configuration: The ADG507ATQ883B boasts a 16-channel multiplexer, offering flexibility in connecting multiple input signals to a single output.
  • High-Performance CMOS Technology: Built using CMOS (Complementary Metal-Oxide Semiconductor) technology, this device ensures low power consumption while maintaining high-speed operation.
  • Durable and Reliable: With its military-grade specification, the ADG507ATQ883B is designed to operate reliably in extreme environments, enduring high levels of temperature and stress.
  • Single or Dual Supply Operation: This multiplexer can operate from a single 15 V supply or dual ±15 V supplies, providing versatility in different circuit configurations.
  • Low On Resistance: The device features a low on resistance (RON) typically around 175 Ω, which helps to minimize signal attenuation and preserve signal integrity.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal overlap and preserving the integrity of the data being transferred.

Applications:

The ADG507ATQ883B is well-suited for a variety of applications where high performance and reliability are required. These include:

  • Data acquisition systems
  • Test equipment
  • Avionics
  • Military communications systems
  • Signal routing

Analog Devices Inc. provides comprehensive technical support and documentation for the ADG507ATQ883B, ensuring that designers can integrate this component into their systems with confidence. With its robust design and versatile features, the ADG507ATQ883B is a standout choice for demanding applications that require precise signal management.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess