EN
  • EN
  • DE

CBR1-D060S TR13 PBFREE

Part No CBR1-D060S TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 600V 1A 4SMDIP / Bridge Rectifier Single Phase Standard 600 V Surface Mount 4-SMDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Central Semiconductor Corp
Package Tape & Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMDIP
Base Product Number CBR1-D060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names CBR1-D060S TR13CT,CBR1-D060S TR13TR-ND,1514-CBR1-D060STR13PBFREECT,CBR1-D060S TR13CT-ND,CBR1-D060STR13TR,CBR1-D060SCT,CBR1-D060S TR13DKR,CBR1-D060S TR13DKR-ND,CBR1-D060SDKR-ND,1514-CBR1-D060STR13PBFREETR,CBR1-D060STR13DKR,CBR1-D060S TR13TR,CBR1-D060SCT-ND,CBR1-D060STR13CT,CBR1-D060S TR13,CBR1-D060STR13TR-ND,CBR1-D060STR-ND,CBR1-D060STR13CT-ND,CBR1-D060SDKR,1514-CBR1-D060STR13PBFREEDKR,CBR1-D060STR13DKR-ND,CBR1-D060S LEAD FREE
Standard Package 1,000
Win Source Part Number 1165649-CBR1-D060S TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CBR1-D060S TR13 PBFREE CAD Model

Description

The CBR1-D060S TR13 PBFREE is a single-phase diode bridge rectifier manufactured by Central Semiconductor Corp.

  • Current: 1A
  • Voltage: 600V
  • Voltage Drop: 1.1V @ 1A
  • Reverse Leakage Current: 10 µA @ 600V
  • Package: 4-SMD, Gull Wing
  • Supplier Device Package: 4-SMDIP
  • Operating Temperature: -65°C ~ 150°C
  • Packaging: Tape and Reel
  • Standard Package: 1000 units

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess