EN
  • EN
  • DE

ADG465BRT-REEL7

Part No ADG465BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC 1CH PROTECTOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Analog Devices Inc.
Packaging Reel
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 114224-ADG465BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG465BRT-REEL7 CAD Model

Description

Product Overview: ADG465BRT-REEL7

The ADG465BRT-REEL7 is a high-performance, single-channel, bidirectional, analog switch designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. Packaged in a compact SOT-23-6, this switch is part of a series that offers low on resistance and low leakage currents, making it an excellent choice for a wide range of applications, including precision test equipment, battery-powered systems, and sample-and-hold circuits.

Key Features

  • Single Supply Operation: The ADG465BRT-REEL7 operates from a single 3 V to 5.5 V supply, providing design flexibility for various applications.
  • Low On Resistance: With an on resistance typically of 1 ohm, this switch ensures minimal signal distortion and voltage drop, making it ideal for precision applications.
  • Low Leakage Currents: The device boasts ultra-low leakage currents, which is crucial for maintaining signal integrity and reducing power consumption.
  • Fast Switching Times: Fast switching times (t_ON and t_OFF) allow for quick signal routing, which is beneficial in multiplexing applications and when timing is critical.
  • High ESD Protection: The switch comes with robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The ADG465BRT-REEL7 is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG465BRT-REEL7 is no exception. It is available in a tape and reel format, making it suitable for automated assembly processes. The device's reliability is further ensured by a comprehensive testing protocol that includes temperature, electrical, and lifetime tests.

In summary, the ADG465BRT-REEL7 from Analog Devices Inc. is a high-quality, efficient, and reliable solution for designers looking to incorporate a precise analog switch into their electronic systems. Its low on resistance, low leakage currents, and robust ESD protection make it an excellent choice for a multitude of applications where performance and reliability are paramount.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton-Electronics Division
TVS DEVICE POLYMER 35V 0402
Lowest to $0.1310
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess