EN
  • EN
  • DE

ADG4612BCPZ-REEL7

Part No ADG4612BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Power-Off Protection ±5 V, +12 V, Quad SPST Switches with 5 Ω On Resistance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 5.1 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 3 V ~ 12 V
Dual Voltage Supply ±3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 73ns, 91ns
-3db Bandwidth 250MHz
Charge Injection 292pC
Channel Capacitance (CS(off), CD(off)) 11.5pF, 11.5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -74dB @ 1MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1140248-ADG4612BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG4612
Introduction Date October 27, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG4612BCPZ-REEL7 CAD Model

Description

The ADG4612BCPZ-REEL7 is a cutting-edge precision analog switch from Analog Devices Inc., designed to deliver high performance in a wide range of applications. This component is part of the robust ADG4612 series, which is known for its reliability and versatility. The ADG4612BCPZ-REEL7 is particularly suitable for use in automated test equipment, data acquisition systems, communication systems, and other applications that require high-speed, low-leakage switching.

Key Features:

  • Low On-Resistance: The device offers a low on-resistance (Ron) that typically ranges from 0.7Ω to 1.5Ω, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: It is capable of operating from a single 3.3V to 5.5V power supply, making it ideal for portable and low-power applications.
  • Low Power Consumption: With a low power consumption profile, the ADG4612BCPZ-REEL7 is energy-efficient, which is crucial for battery-powered devices.
  • High ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding it against static damage and enhancing its durability.
  • Improved Bandwidth: The switch offers an improved bandwidth that enables the passing of high-frequency signals without significant attenuation, making it suitable for high-speed data and video applications.
  • Latch-Up Proof: The component is designed to be immune to latch-up, which enhances its performance in environments where such events can be a concern.

Package and Availability:

The ADG4612BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. This product is available in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates easy handling and integration into automated manufacturing processes.

Manufacturer's Support:

Analog Devices Inc. provides comprehensive technical support for the ADG4612BCPZ-REEL7, including detailed datasheets, application notes, and design resources to help engineers integrate this component into their designs seamlessly. With a reputation for quality and innovation, Analog Devices ensures that their products meet the highest standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3196 $55.9176
14+ $7.6468 $107.0552
21+ $7.4079 $155.5659
28+ $7.1689 $200.7292
37+ $6.9299 $256.4063
49+ $6.2131 $304.4419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess