EN
  • EN
  • DE

ADG453BRZ-REEL7

Part No ADG453BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N T/R / IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 143972-ADG453BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG453
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG453BRZ-REEL7 CAD Model

Description

Product Overview: ADG453BRZ-REEL7

The ADG453BRZ-REEL7 is a high-performance analog switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This switch is part of the company's extensive range of switch and multiplexer devices designed for signal routing in various applications. The ADG453BRZ-REEL7 is specifically known for its low power consumption and high switching speeds, making it an ideal choice for battery-powered and high-speed systems.

Key Features and Benefits

  • Low On-Resistance: The switch features a low on-resistance typically around 35 ohms, which minimizes signal attenuation and ensures efficient signal transmission.
  • Single-Supply Operation: It operates from a single power supply ranging from +10.8 V to +16.5 V or a dual supply from ±10.8 V to ±16.5 V, providing design flexibility.
  • High Off Isolation: With high off isolation, the ADG453BRZ-REEL7 prevents unwanted signal leakage between channels when in the off state.
  • Low Power Consumption: The device boasts low power consumption, making it suitable for portable and low-power applications.
  • TTL/CMOS Compatible: The control logic is TTL/CMOS compatible, allowing easy integration with digital systems.
  • Enhanced Durability: It offers extended life cycle and reliability due to its robust latch-up proof construction.

Applications

The ADG453BRZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Audio and Video Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Industrial Process Controls

Package and Availability

The device is available in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology. The "REEL7" designation indicates that this product is provided in a tape and reel format, which is optimized for automated assembly processes.

With its combination of high performance, low power, and ease of use, the ADG453BRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient analog switching solution in their next project.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5417 $57.2502
13+ $7.8291 $101.7783
20+ $7.5844 $151.6880
28+ $7.3398 $205.5144
36+ $7.0951 $255.4236
48+ $6.3611 $305.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess