EN
  • EN
  • DE

ADG452BR-REEL7

Part No ADG452BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 5 Ω RON SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 37pF, 37pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG452
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140246-ADG452BR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG452BR-REEL7 CAD Model

Description

Analog Devices Inc.

The ADG452BR-REEL7, from Analog Devices Inc., is a high-performance, precision monolithic operational amplifier (op-amp) designed for a wide range of applications. This product is part of a family of devices that feature low power consumption, making them ideal for battery-powered instruments and portable devices.

Key Features

  • Low Power Consumption: The ADG452BR-REEL7 is optimized for low power applications, ensuring extended battery life in portable setups.
  • High Precision: With its precision specifications, the device is suitable for applications requiring accurate signal conditioning.
  • Single-Supply Operation: This op-amp can operate from a single power supply, simplifying design and reducing component count.
  • Wide Supply Range: It supports a wide range of supply voltages, accommodating various use cases and system requirements.
  • Robust ESD Protection: The device includes electrostatic discharge protection, enhancing its durability and reliability in harsh environments.
  • REEL7 Packaging: The product is available in a 7-inch reel packaging format, facilitating automated assembly processes and volume production.

Applications

The ADG452BR-REEL7 is versatile and can be used in multiple applications, including but not limited to:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instrumentation
  • Process control
  • Automotive control systems

Technical Specifications

Parameter Value
Number of Channels 1
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Tape & Reel (TR)

For engineers and designers looking for a reliable and efficient op-amp, the ADG452BR-REEL7 from Analog Devices Inc. offers a compelling solution with its balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4558 $52.2790
11+ $9.7941 $107.7351
16+ $9.4632 $151.4112
23+ $8.8015 $202.4345
30+ $8.4706 $254.1180
37+ $8.1397 $301.1689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess