EN
  • EN
  • DE

ADG433BRZ-REEL7

Part No ADG433BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172784-ADG433BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG433BRZ-REEL7 CAD Model

Description

Product Overview: ADG433BRZ-REEL7 by Analog Devices Inc.

The ADG433BRZ-REEL7 is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc. This device comes in a robust, surface-mount SOIC package, specifically in a tape and reel format for efficient assembly processes. It's designed to provide superior performance in a variety of signal switching applications, making it an ideal choice for precision data acquisition systems, communication systems, and various industrial controls.

Key Features

  • Quad SPDT Switch Configuration: The ADG433BRZ-REEL7 features four single-pole, double-throw (SPDT) switches, which allow for flexible routing of analog signals.
  • Low On-Resistance: With a low on-resistance that typically stands at 25 ohms, this device ensures minimal signal attenuation, providing a clear and unaltered path for analog signals.
  • Single or Dual Supply Operation: It operates effectively with a single supply range of +12V to +30V, or a dual supply range of ±5V to ±15V, offering versatility in different circuit configurations.
  • Low Power Consumption: The ADG433BRZ-REEL7 is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • High Switching Speed: The device boasts fast switching times, with tON of 175ns and tOFF of 145ns, which enhances the performance in rapidly changing signal environments.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

The ADG433BRZ-REEL7 is optimized for various applications, including:

  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Process Control
  • Audio and Video Switching

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG433BRZ-REEL7 is no exception. It is fabricated using the company's advanced IC process, ensuring high reliability and consistent performance. Its robust packaging also makes it suitable for industrial and commercial-grade applications where durability is a priority.

For engineers and designers looking for a reliable and versatile analog multiplexer, the ADG433BRZ-REEL7 offers a compelling combination of performance, flexibility, and quality, backed by Analog Devices Inc.'s reputation in the semiconductor industry.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess