EN
  • EN
  • DE

ADG428BR

Part No ADG428BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Latchable 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number ADG428
Manufacturer Pack Quantity 41
MSL Level 1 (Unlimited)
Win Source Part Number 1140221-ADG428BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG428BR CAD Model

Description

The ADG428BR is a high-performance monolithic CMOS analog multiplexer from Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor manufacturing. This device is part of the ADG428 series, which is designed to provide efficient single-ended or differential operation, making it an ideal choice for a variety of data acquisition and signal routing applications.

Key Features

  • Wide Operating Voltage: The ADG428BR operates from a single +15 V supply or dual ±15 V supplies, providing versatility in different circuit environments.
  • Low Power Consumption: With its CMOS construction, the device has a significantly reduced power consumption, making it suitable for power-sensitive applications.
  • High Switching Speed: Fast transition times ensure minimal delay in signal routing, enhancing overall system performance.
  • Dual 4-Channel Multiplexer: The device features dual 4-channel multiplexers, which can be used independently or connected together for 8 differential channels.
  • Low Crosstalk and Off Isolation: Engineered to minimize signal interference, the ADG428BR ensures clean and accurate signal routing.
  • Break-Before-Make Switching: This functionality prevents momentary shorting when switching between channels, preserving signal integrity.

Applications

The ADG428BR is suitable for various applications, including:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Battery-powered systems
  • Audio and video switching

Technical Specifications

The device boasts a robust set of technical specifications that include:

  • On Resistance (R<sub>ON): 35 Ω typical
  • Total Harmonic Distortion (THD): 0.02% typical
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-lead standard small outline package (SOIC)

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the ADG428BR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

For designers and engineers looking for a reliable and versatile analog multiplexer, the ADG428BR from Analog Devices Inc. offers the perfect blend of performance, power efficiency, and functionality.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess