EN
  • EN
  • DE

ADG428BN

Part No ADG428BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Latchable 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number ADG428
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1140219-ADG428BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Avionics, Defence, Military & Aerospace, Audio
Ultra Librarian 3D Model Ultra Librarian ADG428BN CAD Model

Description

Introducing the ADG428BN from Analog Devices Inc.

The ADG428BN is a high-performance monolithic CMOS device comprising two independently selectable single-pole, eight-throw (SP8T) switches. This precision analog multiplexer/demultiplexer is designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. The device is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and avionics.

Key Features

  • Low Power Consumption: The ADG428BN is optimized for low power operations, ensuring efficiency in portable and battery-powered applications.
  • High Switching Speed: With its fast transition times, the ADG428BN can handle high-speed signals without significant delays, making it suitable for rapid signal routing.
  • Dual SP8T Configuration: The dual single-pole, eight-throw configuration allows for flexible signal routing options within a single package, reducing board space and system complexity.
  • Wide Supply Range: Operating from a ±15 V dual supply or a single 12 V to 30 V supply, the ADG428BN is versatile and can be integrated into a variety of system designs.
  • Low Crosstalk and Off Isolation: Designed to minimize signal interference, the ADG428BN ensures that the integrity of the signal path is maintained.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, protecting sensitive circuitry.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Avionics
  • Process Control

The ADG428BN is housed in a robust 16-pin DIP (dual in-line package) or SOIC (small outline integrated circuit) package, ensuring compatibility with a wide range of standard PCB layouts. Its enhanced durability and reliability are backed by Analog Devices Inc.'s commitment to high-quality products.

With its combination of performance, versatility, and reliability, the ADG428BN is a top-tier solution for designers seeking to optimize their analog signal routing with minimal signal loss and distortion. Whether for critical industrial systems or sophisticated consumer electronics, the ADG428BN stands out as a component that can meet and exceed the demands of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4543 $68.7258
13+ $9.3985 $122.1805
20+ $9.1048 $182.0960
27+ $8.8110 $237.8970
34+ $8.5174 $289.5916
46+ $7.6362 $351.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess