EN
  • EN
  • DE

73S8010C-IM/F

Part No 73S8010C-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Smart Card Interface | IC SMART CARD INTERFACE 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Part Status Last Time Buy
Applications Set-Top Boxes
Interface I2C
Supply Voltage (V) 2.7V ~ 3.6V
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Style SMD
Family Part Number 73S8010
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1129758-73S8010C-IM/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8010C-IM/F CAD Model

Description

The 73S8010C-IM/F is a cutting-edge integrated circuit (IC) from Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This particular IC is designed to provide a robust and efficient interface solution for smart card applications. It is commonly used in point-of-sale (POS) terminals, security systems, and various types of personal identification applications where smart card transactions are required.

Key Features

  • Smart Card Interface: The 73S8010C-IM/F is equipped with a smart card interface that is compliant with ISO7816 and EMV (Europay, MasterCard, and Visa) standards, making it suitable for a wide range of smart card applications.
  • Integrated Protection: To ensure the safety and longevity of the device, it comes with built-in protection features such as short-circuit and thermal shutdown protection.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered devices like mobile POS terminals.
  • High Integration: With several integrated components, the IC minimizes the need for external components, which simplifies the design and reduces the overall bill of materials.
  • Versatility: The 73S8010C-IM/F supports both 3V and 5V cards, making it versatile for different smart card technologies and user requirements.

Applications

The 73S8010C-IM/F is ideal for a variety of applications that require secure data transactions with smart cards. Some of these applications include:

  • Banking and Financial Terminals
  • Identification and Access Control Systems
  • Telecommunication Systems
  • Retail POS Systems
  • Healthcare Identification

Technical Specifications

For a detailed understanding of the technical aspects of the 73S8010C-IM/F, designers and engineers should refer to the datasheet provided by Maxim Integrated. The datasheet includes information on pin configurations, electrical characteristics, timing diagrams, and application notes to facilitate the integration of the IC into various systems.

The 73S8010C-IM/F from Maxim Integrated represents a reliable and efficient solution for smart card interface applications, offering the performance and features necessary for secure and convenient data transactions in a wide range of industries.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7842 $62.4470
80+ $1.4640 $117.1200
125+ $1.4183 $177.2875
170+ $1.3725 $233.3250
220+ $1.3268 $291.8960
295+ $1.1896 $350.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess