EN
  • EN
  • DE

ADG426BNZ

Part No ADG426BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 8-/16-Channel High Performance Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1140216-ADG426BNZ
Manufacturer Homepage www.analog.com
Family Name ADG426
Introduction Date January 27, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG426BNZ CAD Model

Description

Product Overview: ADG426BNZ from Analog Devices Inc.

The ADG426BNZ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This multiplexer is part of their extensive range of switch and multiplexer devices, which are known for their reliability and robust performance in a variety of applications.

The ADG426BNZ features dual 16-channel configurations, allowing users to select one of sixteen single-ended inputs as the output. Its design ensures that the on resistance is flat over the full analog input range, which significantly improves performance. This characteristic also makes the device an excellent choice for applications that require a low distortion factor, as it ensures minimal signal attenuation.

With a wide signal range that encompasses the power supply rails, the ADG426BNZ is particularly versatile. It operates from a single +15 V or dual ±15 V power supplies, making it suitable for many high-performance data acquisition systems where a wide analog input voltage range is necessary. The device also boasts low power dissipation, conserving energy in power-sensitive designs.

Featuring a plug-in replacement for DG426, DG200, and HI-506/516/546 products, the ADG426BNZ offers designers an easy upgrade path with enhanced performance characteristics. Its enhanced ESD (Electrostatic Discharge) protection ensures robustness in harsh environments, providing a level of security for the end product.

Applications for the ADG426BNZ are diverse, ranging from industrial automation and process control systems to data acquisition, instrumentation, and communication systems. Its precision and reliability make it an ideal choice for designers seeking a high-quality multiplexer that can handle multiple signal inputs without compromising accuracy or performance.

For ease of integration, the ADG426BNZ is packaged in a 28-lead PDIP (Plastic Dual In-line Package), ensuring compatibility with standard PCB layouts and simplifying the design-in process. This allows for quick and seamless integration into existing and new systems alike.

Overall, the ADG426BNZ from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it a top choice for engineers and designers in need of a high-quality analog multiplexer for their sophisticated electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess