EN
  • EN
  • DE

ADG417BNZ

Part No ADG417BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 100ns
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 6pF, 6pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767841-ADG417BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG417
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG417BNZ CAD Model

Description

Product Overview: ADG417BNZ by Analog Devices Inc.

The ADG417BNZ is a high-performance, precision monolithic analog switch from Analog Devices Inc., a leading innovator in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver exceptional signal integrity with minimal distortion and is commonly used in a variety of applications ranging from precision test equipment to data acquisition systems.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG417BNZ offers a unique blend of high voltage handling capability and low power operation. This switch is designed to operate with a single dual supply voltage ranging from ±4.5 V to ±18 V, or a single supply voltage from 9 V to 36 V, providing the flexibility to be used in multiple circuit configurations.

The ADG417BNZ features a dual SPDT (single pole, double throw) configuration, which means it has two independent switches that can each connect a common terminal to one of two others. This makes it an excellent choice for routing and multiplexing applications, where precision and reliability are paramount.

Key specifications of the ADG417BNZ include:

  • Low on-resistance (typically 35 Ω)
  • Fast switching action (tON < 250 ns, tOFF < 200 ns)
  • Low power dissipation
  • Break-before-make switching action
  • High off isolation (-55 dB at 1 MHz)
  • Extended industrial temperature range (-40°C to +85°C)
  • Available in a narrow 8-lead PDIP package

With its robust design, the ADG417BNZ ensures minimal leakage currents and high ESD (Electrostatic Discharge) protection levels, which is critical for maintaining the integrity and longevity of sensitive electronic circuits. The device's small footprint and low power consumption make it an ideal choice for portable and battery-powered applications where space and power are at a premium.

Whether you're designing a complex communication system, a precise measurement instrument, or a reliable industrial control, the ADG417BNZ from Analog Devices Inc. provides the performance and quality you can trust to deliver accurate and consistent results.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess