EN
  • EN
  • DE

SZBZX84B12LT1G

Part No SZBZX84B12LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 12 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935850-SZBZX84B12LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84B12LT1G CAD Model

Description

The ON Semiconductor SZBZX84B12LT1G is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 12 volts. Designed for applications requiring a reliable voltage reference, this Zener diode is commonly used in voltage stabilization and clipping circuits, providing protection against overvoltage conditions.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 12V with a tolerance of ±5%, making it suitable for various electronic circuits that require a stable reference voltage.
  • Power Dissipation: It can dissipate up to 225 mW of power, which allows for a reasonable amount of current to flow through the diode while maintaining the Zener voltage.
  • Package: Packaged in a small SOT-23 surface-mount package, the SZBZX84B12LT1G is designed for compact applications and is ideal for high-density circuit boards.
  • Operating Temperature: The diode operates effectively within a wide temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Compliance: It is a Pb-free device and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The SZBZX84B12LT1G is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices
  • Industrial systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The SZBZX84B12LT1G Zener diode is manufactured to high standards, ensuring that it meets the robust performance requirements of commercial, industrial, and automotive industries. With its excellent voltage regulation capabilities and strong environmental compliance, the SZBZX84B12LT1G is a reliable component for any electronic design that demands a stable Zener diode.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess