Product Overview: ADG412BR by Analog Devices Inc.
The ADG412BR is a high-performance, precision monolithic CMOS device from Analog Devices Inc., which has established itself as a leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This product is a quad SPST (single pole, single throw) switch that offers a superior solution for applications requiring efficient and reliable signal routing.
Key Features:
- Low Power Consumption: The ADG412BR is designed for low power consumption, making it an ideal choice for battery-powered and portable devices.
- Wide Supply Range: It operates from a single 12V supply or dual ±15V supplies, providing flexibility for various power environments.
- Low On-Resistance: The on-resistance profile is very low, typically around 35 ohms, which ensures minimal signal distortion and voltage drop across the switch.
- High Switching Speed: Fast transition times, typically in the range of 175 ns for turn-on and 145 ns for turn-off, allow for quick signal routing.
- Improved Off Isolation: The device offers excellent off isolation, which minimizes crosstalk between channels when the switch is in the off position.
- Charge Injection: Low charge injection reduces signal errors and improves overall performance in precision applications.
- Enhanced Durability: The ADG412BR is built to withstand temporary overvoltage situations, ensuring long-term reliability.
Applications:
The ADG412BR is versatile and can be used in a variety of applications, including:
- Audio and Video Switching
- Test Equipment and Instrumentation
- Data Acquisition Systems
- Communication Systems
- Relay Replacement
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG412BR is no exception. It is manufactured using a high-quality silicon process that ensures consistent performance and longevity. Customers can trust the ADG412BR for critical applications where precision and durability are paramount.