EN
  • EN
  • DE

ADG406BP

Part No ADG406BP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 051339-ADG406BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG406BP CAD Model

Description

The ADG406BP is a high-performance analog multiplexer from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient routing of analog signals. This precision monolithic device features sixteen single-ended channels and eight differential channels, making it an excellent choice for data acquisition systems, test equipment, and communication systems where space and power efficiency are of the essence.

Key Features

  • Wide Operating Voltage Range: The ADG406BP operates on a single 15 V power supply or dual ±15 V supplies, providing flexibility in various system designs.
  • Low On Resistance: The device boasts an on resistance (RON) that typically stands at 44 ohms, ensuring minimal signal attenuation and higher signal integrity.
  • Low Crosstalk and Off Isolation: With its superior design, the ADG406BP minimizes signal interference, offering excellent crosstalk and off isolation parameters for precise signal handling.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is crucial for preventing damage to sensitive components and ensuring reliable operation.
  • ESD Protection: The device includes electrostatic discharge protection on all pins, safeguarding it against the common issue of ESD damage during handling and operation.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Process Control

Technical Specifications

  • Channels: 16 Single-Ended / 8 Differential
  • Package: 28-Lead PDIP (Plastic Dual In-line Package)
  • Temperature Range: -40°C to +85°C operational range, suitable for industrial environments.

The ADG406BP from Analog Devices Inc. is designed with reliability and versatility in mind, ensuring seamless integration into a variety of high-performance systems. Its robust architecture and adherence to stringent quality standards make it a top choice for engineers and designers looking for a dependable multiplexer solution.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0869 $54.2607
7+ $14.8406 $103.8842
11+ $14.3768 $158.1448
15+ $13.9130 $208.6950
19+ $13.4493 $255.5367
25+ $12.0580 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess