EN
  • EN
  • DE

ADG3304BCBZ-REEL7

Part No ADG3304BCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 4CH 1.2/5.5V 12-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 12-WLCSP (2.01x1.61)
Win Source Part Number 008814-ADG3304BCBZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3304BCBZ-REEL7 CAD Model

Description

The ADG3304BCBZ-REEL7 is a cutting-edge level translator manufactured by Analog Devices Inc., designed to provide seamless voltage level translation between different logic levels. This device is essential for interfacing components in multi-voltage digital systems, making it a versatile and indispensable component in modern electronics design.

Key Features

  • 4-Channel Bidirectional Logic Level Translation: The ADG3304 allows for four channels of bidirectional voltage level translation between different logic levels, ranging from 1.15V to 5.5V on the VCCA side and 1.65V to 5.5V on the VCCY side.
  • Low Voltage Operation: Capable of operating at low voltages, this level translator is suitable for portable and battery-operated devices.
  • High-Speed Data Transfer: With its capability to support high-speed signal propagation, the ADG3304 is ideal for high-performance applications requiring rapid data transfer between different voltage domains.
  • Flow-Through Design: The flow-through design minimizes the PCB layout routing challenges, offering a simplified design process for engineers.
  • Power-Off Protection: The device ensures that when powered off, it will not back-power any of the devices it is interfaced with, thereby protecting the integrity of the system.

Applications

The versatility of the ADG3304BCBZ-REEL7 makes it suitable for a wide range of applications, including but not limited to:

  • Level translation for SD/MMC cards
  • Mobile phones, PDAs, and other portable devices
  • GPS systems
  • Notebook and desktop computers

Package and Availability

The ADG3304BCBZ-REEL7 is offered in a compact, surface-mount 12-ball, 0.5 mm pitch WLCSP (Wafer Level Chip Scale Package), which is suitable for space-constrained applications. It is available in tape and reel format, denoted by the 'REEL7' suffix, facilitating efficient assembly for high-volume production.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG3304BCBZ-REEL7 is no exception. It is designed and tested to meet the stringent standards expected of high-performance electronic components, ensuring dependable operation in a variety of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1168 $51.1680
24+ $4.1984 $100.7616
37+ $4.0672 $150.4864
51+ $3.9360 $200.7360
66+ $3.8048 $251.1168
88+ $3.4112 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess