EN
  • EN
  • DE

ADG3247BRUZ

Part No ADG3247BRUZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS 2.5/3.3V 16BIT 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.5V, 3.3V
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 077450-ADG3247BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3247BRUZ CAD Model

Description

ADG3247BRUZ by Analog Devices Inc.

The ADG3247BRUZ is a high-performance, low-voltage, bidirectional logic level translator from the esteemed manufacturer Analog Devices Inc. Designed to bridge the gap between different voltage domains in modern electronic systems, this device is an essential component for applications requiring seamless data transfer between components operating at varying logic levels.

Key Features

  • Voltage Level Translation: The ADG3247BRUZ is capable of translating voltage levels between 1.2V and 3.6V, making it highly versatile for interfacing between low-voltage and standard-voltage digital logic circuits.
  • High-Speed Operation: This translator supports high-speed signal processing, ensuring minimal propagation delay and efficient data transfer across different voltage domains.
  • Low On-Resistance: The device features low on-resistance (RON) characteristics, which minimizes signal distortion and power loss during operation.
  • Auto-Direction Sensing: It automatically senses the direction of data flow without the need for a direction control pin, simplifying circuit design and reducing the number of required external components.
  • Power-Off Protection: Inputs and outputs are protected against damage when the device is powered off, enhancing the durability and lifespan of the product.
  • Small Package Size: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the ADG3247BRUZ is suitable for space-constrained applications.

Applications

The ADG3247BRUZ is ideal for a variety of applications that require reliable logic level translation. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Data Communication Systems
  • Microcontroller Interfacing

With its robust design and compatibility with I2C, SPI, and other serial interfaces, the ADG3247BRUZ from Analog Devices Inc. is an excellent choice for designers looking to ensure interoperability between different voltage platforms in their digital systems.

Whether you're developing a sophisticated mobile device or a high-speed communication interface, the ADG3247BRUZ offers the performance and reliability you need to maintain seamless logic level translation across your electronic components.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess