EN
  • EN
  • DE

ADG3242BRJZ-REEL7

Part No ADG3242BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS CTRL 2.5/3.3V SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.5V, 3.3V
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 008811-ADG3242BRJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3242BRJZ-REEL7 CAD Model

Description

Product Overview: ADG3242BRJZ-REEL7 by Analog Devices Inc.

The ADG3242BRJZ-REEL7 is a high-performance, low-voltage, dual 4:1 multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for use in applications requiring efficient data routing and switching capabilities, such as data acquisition systems, communication systems, and process control interfaces.

Key Features

  • Low Voltage Operation: The ADG3242 operates from a single 1.65 V to 3.6 V supply, making it suitable for portable and battery-powered applications where power efficiency is crucial.
  • High Throughput: With a wide bandwidth, the device can handle high-speed signals without significant attenuation, ensuring integrity in data transmission.
  • Low On Resistance: The low on-resistance of the switch minimizes signal distortion and voltage drop, allowing for more accurate signal routing.
  • Low Crosstalk: Engineered to minimize interference between channels, the ADG3242 offers low crosstalk, which is essential for maintaining signal fidelity in complex systems.
  • 3.6 V Logic Supply Tolerant: This feature allows interfacing with higher voltage logic levels, providing design flexibility across different logic domains.

Package and Availability

The ADG3242BRJZ-REEL7 comes in a compact, surface-mountable SOT-23-8 package, which is ideal for space-constrained applications. The device is supplied in a 7-inch reel, facilitating automated assembly processes and volume production.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control Interfaces
  • Relay Replacement

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG3242BRJZ-REEL7 is no exception. With its robust design and advanced features, this multiplexer is an excellent choice for engineers looking for a high-performance switching solution. The product's datasheet provides detailed specifications, application circuits, and additional information to assist in the integration of this component into a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7652 $52.4172
26+ $3.9099 $101.6574
40+ $3.7877 $151.5080
55+ $3.6656 $201.6080
71+ $3.5434 $251.5814
95+ $3.1768 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,558 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess