EN
  • EN
  • DE

ADG3242BCZ-SF3

Part No ADG3242BCZ-SF3
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 2-Bit Common Control Level Translator Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Win Source Part Number 172777-ADG3242BCZ-SF3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3242BCZ-SF3 CAD Model

Description

Product Overview: ADG3242BCZ-SF3

The ADG3242BCZ-SF3 by Analog Devices Inc. is a high-performance, low-voltage dual bidirectional logic level translator designed to meet the needs of modern electronic systems. This advanced component is part of Analog Devices' extensive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Logic Level Translation: The ADG3242BCZ-SF3 is capable of converting 1.65 V to 5.5 V logic levels, making it highly versatile for interfacing between devices operating at different voltage levels.
  • High-Speed Operation: This logic level translator can operate at high speeds, ensuring minimal propagation delay and making it suitable for high-frequency applications.
  • Low Power Consumption: The device is designed for low power consumption, which helps to extend the battery life of portable devices and reduces power loss in stationary applications.
  • Flow-Through Design: The flow-through pinout of the ADG3242BCZ-SF3 simplifies PCB layout by making it easier to route signals between the two voltage domains it connects.
  • Dual Supply Operation: It can operate with dual supplies, further enhancing its compatibility with various systems and allowing for flexible design options.

Applications

The ADG3242BCZ-SF3 is ideal for a wide range of applications that require logic level translation, including:

  • Mobile Devices
  • Computing Devices
  • Communication Systems
  • Data Storage Devices
  • Consumer Electronics

Product Specifications

The ADG3242BCZ-SF3 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving solution for densely packed circuit boards. It is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

With its robust design and high functionality, the ADG3242BCZ-SF3 by Analog Devices Inc. is an excellent choice for designers looking to bridge different logic levels while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess