EN
  • EN
  • DE

ADG221KP

Part No ADG221KP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 350ns, 250ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 2nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 198717-ADG221KP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG221KP CAD Model

Description

Introducing the ADG221KP from Analog Devices Inc.

The ADG221KP is a precision monolithic quad SPST (single pole single throw) switch from the renowned manufacturer Analog Devices Inc. This high-performance product is designed to deliver exceptional signal integrity with minimal signal distortion and signal loss, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features of the ADG221KP

  • Low Power Consumption: The device operates with a very low power requirement, which makes it suitable for battery-powered portable instruments and extends the life of your system's power supply.
  • High Switching Speed: The ADG221KP provides fast switching times, ensuring quick response in critical applications where timing is essential.
  • Wide Analog Signal Range: It can pass analog signals that range from the negative supply voltage to the positive supply voltage, making it highly flexible for various signal types.
  • Low On Resistance: With its low on resistance, the ADG221KP ensures minimal voltage drop across the switch, preserving signal quality and reducing power loss.
  • Bidirectional Operation: The switches can be used in either direction, providing design versatility and simplifying signal routing.
  • Single or Dual Supply Operation: The device is capable of operating from a single +15V supply or a dual ±15V supply, giving designers the flexibility to use it in different power environments.
  • Improved Off Isolation: The ADG221KP features enhanced off isolation parameters, which minimize crosstalk between channels when the switch is in the off position.

Applications

The ADG221KP is a versatile component that can be used across a multitude of applications. Its precision and reliability make it an excellent choice for:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio Signal Routing
  • Avionics
  • Relay Replacement

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG221KP is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices. With the ADG221KP, you can trust that your circuits will perform consistently and effectively, time after time.

For detailed product specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess