EN
  • EN
  • DE

AD9739XBCZ

Part No AD9739XBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Cable Downstream Direct Rf Synthesis Dac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1024350-AD9739XBCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9739XBCZ CAD Model

Description

The AD9739XBCZ is a state-of-the-art digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance in RF signal synthesis applications. This product is part of the AD9739 series, which is renowned for its high-speed data conversion and signal processing capabilities.

Key Features

  • High-Speed DAC: The AD9739XBCZ is capable of operating at a maximum conversion rate of 2.5 GSPS, making it suitable for high-frequency signal generation.
  • Resolution: It features a 14-bit resolution, ensuring fine granularity and high precision in signal synthesis.
  • Integrated PLL: The device includes an integrated phase-locked loop (PLL) that simplifies the generation of the high-frequency sample clock, reducing the need for complex external clock circuitry.
  • Output Range: The DAC provides an output current range of 8.7 mA to 31.7 mA, offering flexibility in signal amplitude.
  • Programmable: Users can program the full-scale output current via a 3-wire serial interface, allowing for easy adjustments to meet specific application requirements.
  • Edge Rate Control: The device features adjustable output edge rates, which can help in spectral shaping and to meet various system requirements.
  • Compatibility: It is compatible with a wide range of signal processing equipment and is ideal for applications such as wireless infrastructure, instrumentation, and defense electronics.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point Links
  • Instrumentation
  • Automated Test Equipment
  • Defense and Aerospace Electronics

Technical Specifications

Parameter Value
Conversion Rate Up to 2.5 GSPS
Resolution 14-bit
Output Current Range 8.7 mA to 31.7 mA
Interface 3-wire serial

The AD9739XBCZ is packaged in a compact 160-Ball CSPBGA, making it suitable for space-constrained applications. With its high performance and versatility, this DAC is an excellent choice for engineers looking to achieve the best in RF signal generation and processing.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess