EN
  • EN
  • DE

ADG202AKRZ

Part No ADG202AKRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Single Supply Voltage (V+) 10 V to 15 V
Dual Supply Voltage(V±) ±10 V to 15 V
Max Switch Time (Ton,Toff) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 2nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008804-ADG202AKRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG202AKRZ CAD Model

Description

Product Overview: ADG202AKRZ from Analog Devices Inc.

The ADG202AKRZ is a high-performance, monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is well-suited for a wide range of applications, including data acquisition systems, communication systems, and process control, where it provides an efficient means of routing analog and digital signals.

Key Features

  • Low Power Consumption: The ADG202AKRZ operates with a very low power requirement, making it ideal for power-sensitive applications.
  • Wide Supply Range: It is compatible with a broad supply voltage range, accommodating ±15 V, +12 V, or +5 V, which allows for flexible integration into various circuit designs.
  • High Switching Speed: With fast transition times, this device can handle high-speed signal switching, ensuring minimal delay in signal routing.
  • Low Charge Injection: The switch design minimizes charge injection, which is critical for maintaining signal integrity, especially in precision analog applications.
  • Low ON Resistance: The low ON resistance of the switches ensures minimal signal attenuation when the switch is closed, providing a high-quality signal path.
  • Break-Before-Make Switching: This feature prevents momentary shorting of signals when switching between paths, which is essential for preventing damage to sensitive components and for maintaining signal fidelity.

Applications

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio and Video Switching
  • Relay Replacement
  • Battery Operated Systems

The ADG202AKRZ is packaged in a compact 16-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over extended temperature ranges, which is a testament to the quality standards upheld by Analog Devices Inc. Whether for industrial, commercial, or high-end consumer products, the ADG202AKRZ offers a versatile switching solution that engineers and designers can rely on for their critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative to learn more about the ADG202AKRZ and how it can be integrated into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6893 $62.0679
6+ $16.9758 $101.8548
10+ $16.4453 $164.4530
13+ $15.9148 $206.8924
17+ $15.3843 $261.5331
22+ $13.7929 $303.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess