EN
  • EN
  • DE

ADG201HSKRZ

Part No ADG201HSKRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 50 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±13.5 V to 16.5 V
Max Switch Time (Ton,Toff) 50ns, 50ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 144661-ADG201HSKRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201HSKRZ CAD Model

Description

The ADG201HSKRZ is a high-performance analog switch developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This switch is part of the ADG201 series, known for its reliability and efficiency in various applications. It is designed to cater to a wide range of industries, including communication, instrumentation, and healthcare.

Key Features

  • High Switching Speed: The ADG201HSKRZ offers fast switching times, ensuring quick response in critical applications.
  • Low Power Consumption: With its low power requirements, this analog switch is ideal for battery-operated and power-sensitive systems.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various application needs.
  • Dual-Supply Operation: This switch can operate with dual supplies, providing design flexibility.
  • Low On Resistance: The low on resistance minimizes signal distortion and allows for better signal integrity.
  • Improved Off Isolation: The device features excellent off isolation to minimize crosstalk between channels.

Applications

The ADG201HSKRZ is versatile and can be used in multiple applications, such as:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Communication Systems
  • Analog and Digital Multiplexing
  • Data Acquisition Systems

Technical Specifications

Some of the technical specifications of the ADG201HSKRZ include a wide operating temperature range and compatibility with CMOS, TTL, and microprocessor voltage levels. It comes in a compact package, making it suitable for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADG201HSKRZ is no exception. It is rigorously tested to meet high standards of performance and reliability, ensuring that it performs consistently across various conditions and use cases.

Ordering Information

To order the ADG201HSKRZ or to request samples, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to reference the correct part number to receive the exact product specifications as described.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4611 $70.3833
6+ $19.2501 $115.5006
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4454 $296.5718
23+ $15.6407 $359.7361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess