EN
  • EN
  • DE

ADG201HSJPZ

Part No ADG201HSJPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 50 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±13.5 V to 16.5 V
Max Switch Time (Ton,Toff) 75ns, 75ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 138024-ADG201HSJPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201HSJPZ CAD Model

Description

Product Overview: ADG201HSJPZ by Analog Devices Inc.

The ADG201HSJPZ is a high-performance analog switch developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is part of the robust ADG series, which is renowned for its reliability and efficiency in various applications.

Key Features

  • High Switching Speed: The ADG201HSJPZ offers swift transition times, which is essential for applications that require rapid signal routing.
  • Low Power Consumption: Designed for energy-sensitive applications, this analog switch maintains low power dissipation, contributing to overall system power efficiency.
  • Dual SPST Configuration: It contains two single-pole, single-throw (SPST) switches, providing flexibility in signal routing within a circuit.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages, making it adaptable to various power supplies and conditions.
  • Improved Signal Integrity: With its low on-resistance and high off-isolation, the ADG201HSJPZ ensures minimal signal distortion and leakage, thereby preserving signal integrity.

Applications

The versatility of the ADG201HSJPZ allows it to be used in a wide array of applications, including but not limited to:

  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Relay Replacement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG201HSJPZ is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across various conditions and applications. The device also features over-voltage protection and ESD (Electrostatic Discharge) protection mechanisms, which safeguard the switch against unexpected electrical spikes and static discharges.

Package and Availability

The ADG201HSJPZ comes in a compact, surface-mount package, which is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental regulations on hazardous substances. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess