EN
  • EN
  • DE

ADG201AKRZ-REEL7

Part No ADG201AKRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Single Supply Voltage (V+) 10V ~ 15V
Voltage - Supply, Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series ADG201
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809062-ADG201AKRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG201AKRZ-REEL7 CAD Model

Description

Product Overview: ADG201AKRZ-REEL7

The ADG201AKRZ-REEL7 is a high-performance analog switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On Resistance: The ADG201AKRZ-REEL7 features a low on resistance (RON) which ensures minimal signal distortion and power loss, providing a high-quality signal path for precision applications.
  • Single Supply Operation: Operating efficiently on a single supply voltage, this analog switch simplifies power management in systems where dual supplies are not available or desirable.
  • Wide Supply Range: It supports a broad supply voltage range, accommodating various application requirements and making it versatile for different design needs.
  • Low Power Dissipation: The device is optimized for low power consumption, which is crucial for battery-powered and portable devices, helping to extend their operational lifespan.
  • Fast Switching Times: With its quick switching capabilities, the ADG201AKRZ-REEL7 can handle high-speed signals without significant delays, making it suitable for high-frequency applications.
  • High Off Isolation: It provides excellent signal isolation when in the off state, which is essential for reducing crosstalk and maintaining signal integrity in multiplexing applications.

Applications

The versatility of the ADG201AKRZ-REEL7 makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Sample Hold Systems
  • Communication Systems

Package and Quality

The ADG201AKRZ-REEL7 comes in a compact surface-mount package, specifically in a reel format for automated assembly processes, facilitating efficient manufacturing and reducing assembly costs. Analog Devices Inc. ensures that this product meets high-quality standards, with rigorous testing and quality control procedures in place to maintain reliability and performance.

In summary, the ADG201AKRZ-REEL7 from Analog Devices Inc. is a high-performance analog switch that offers excellent efficiency, fast switching speeds, and reliable operation, making it a top choice for designers looking for a switch that can meet the demands of high-precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8422 $54.8954
16+ $6.4346 $102.9536
25+ $6.2336 $155.8400
34+ $6.0325 $205.1050
43+ $5.8314 $250.7502
58+ $5.2282 $303.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,937 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess