EN
  • EN
  • DE

ADG1636BRUZ

Part No ADG1636BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Single Supply Voltage (V+) 3.3 V to 16 V
Dual Supply Voltage(V±) ±3.3 V to 8 V
Max Switch Time (Ton,Toff) 95ns, 161ns
-3db Bandwidth 27MHz
Charge Injection 150pC
Channel Capacitance(CS off, CD off) 65pF, 120pF
Max Leakage Current (IS off) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 41366-ADG1636BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1636BRUZ CAD Model

Description

ADG1636BRUZ Dual SPDT Switch by Analog Devices Inc.

ADG1636BRUZ Product Image

The ADG1636BRUZ is a robust, high-performance dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., designed for bidirectional data flow in various applications. Engineered with precision and durability in mind, this component is a perfect fit for systems that require reliable switching operations.

Key Product Features:

  • Low On-Resistance: The ADG1636BRUZ boasts an exceptionally low on-resistance (Ron) of typically 0.5 ohms, which minimizes signal distortion and ensures efficient signal transmission.
  • Wide Voltage Range: It operates over a wide single-supply voltage range of 1.8 V to 5.5 V or dual supplies of ±2.5 V, providing flexibility for various circuit configurations.
  • High Current Carrying Capacity: With a continuous current rating of up to 300 mA per channel, this switch can handle significant current without performance degradation.
  • 3.3 V/5 V Logic Compatibility: The switch logic control inputs are compatible with 3.3 V or 5 V logic levels, making it easy to interface with a wide range of microcontrollers and logic devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against unexpected voltage spikes.
  • Automotive Qualification: The ADG1636BRUZ is qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Applications:

The versatility of the ADG1636BRUZ allows it to be used in a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Relay replacement
  • Battery-powered systems

Product Specifications:

Parameter Value Package TSSOP-14 Temperature Range -40°C to +125°C On-Time (t<sub>ON) 20 ns (Typical) Off-Time (t<sub>OFF) 30 ns (Typical)

For more detailed information, refer to the ADG1636BRUZ datasheet.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess