EN
  • EN
  • DE

ADG1636BRUZ-REEL7

Part No ADG1636BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 OHM Typical On Resistance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 95ns, 161ns
-3db Bandwidth 27MHz
Charge Injection 150pC
Channel Capacitance (CS(off), CD(off)) 65pF, 120pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140142-ADG1636BRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1636
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1636BRUZ-REEL7 CAD Model

Description

ADG1636BRUZ-REEL7 - High-Performance Analog Switch by Analog Devices Inc.

The ADG1636BRUZ-REEL7 is a monolithic industrial-grade analog switch from Analog Devices Inc., renowned for its high performance and reliability. This switch is part of their extensive range of switch and multiplexer devices designed to operate in demanding conditions while maintaining signal integrity and efficiency.

Key Features:

  • Dual Channel: The device includes two independent SPDT (single pole, double throw) switches, providing flexibility in signal routing for complex designs.
  • Low On-Resistance: The switch features a low on-resistance (typically 0.6 ohms), ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal fidelity in precision applications.
  • Wide Voltage Range: It operates across a wide range of supply voltages from ±2.7 V to ±5.5 V, accommodating various use cases and power requirements.
  • 3.3 V/5 V Logic Compatible: The input logic levels are compatible with both 3.3 V and 5 V logic, offering versatility in interfacing with different logic families.
  • Low Power Consumption: With its low power consumption, the ADG1636BRUZ-REEL7 is ideal for power-sensitive applications, contributing to energy efficiency in the overall system design.
  • High ESD Protection: The device provides enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.

Applications:

The ADG1636BRUZ-REEL7 is suitable for a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Industrial control systems

Packaging and Quality:

Supplied in a compact TSSOP (Thin Shrink Small Outline Package), the ADG1636BRUZ-REEL7 is packaged in reels of 1000 units, making it suitable for high-volume production. The device is RoHS compliant and meets stringent quality standards, ensuring reliability in even the most demanding applications.

With its robust design, high performance, and flexibility, the ADG1636BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable analog switch into their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3692 $50.2152
15+ $6.8670 $103.0050
23+ $6.6524 $153.0052
32+ $6.4378 $206.0096
41+ $6.2232 $255.1512
54+ $5.5795 $301.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess