EN
  • EN
  • DE

ADG1633BRUZ

Part No ADG1633BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX3 4.5OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 120mOhm
Voltage - Supply, Single (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1633
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847298-ADG1633BRUZ
Ultra Librarian 3D Model Ultra Librarian ADG1633BRUZ CAD Model

Description

ADG1633BRUZ - High-Performance Analog Switch by Analog Devices Inc.

The ADG1633BRUZ from Analog Devices Inc. is a monolithic, CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This high-performance analog switch is designed to operate with a single supply voltage ranging from +1.8 V to +5.5 V, making it an ideal choice for a wide array of applications, including battery-powered portable instruments.

One of the key features of the ADG1633BRUZ is its low on-resistance, typically just 0.6 ohms, which remains flat over the full signal range. This characteristic ensures excellent linearity and low distortion, making it suitable for precision signal routing in audio, video, and data acquisition systems. Additionally, the on-resistance match between channels is less than 0.2 ohms, and the off-isolation is better than -75 dB at 1 MHz, which is indicative of the device’s high level of performance and reliability.

The ADG1633BRUZ also boasts a low total harmonic distortion (THD) of less than 0.02%, which is particularly beneficial for audio and other signal processing applications where maintaining signal fidelity is crucial. Furthermore, the device provides enhanced electrostatic discharge (ESD) protection up to 2 kV, ensuring robustness and longevity in harsh environments.

For design flexibility, the ADG1633BRUZ features a 3 mm × 3 mm 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. The switch operation is fast, with t_ON and t_OFF times of typically 20 ns and 30 ns, respectively, enabling rapid signal switching without significant delays.

Integration of the ADG1633BRUZ into a circuit is straightforward, with logic-compatible digital inputs that facilitate interfacing with microcontrollers and other digital systems. The device also includes a power-down feature that minimizes power consumption when not in active use.

In conclusion, the ADG1633BRUZ from Analog Devices Inc. represents a versatile and high-performance solution for designers looking to implement reliable and efficient signal routing in their electronic systems. Its robustness, coupled with low distortion and high-speed operation, makes it an excellent choice for a variety of applications requiring precision analog switching.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5074 $60.0592
19+ $6.1600 $117.0400
30+ $5.9674 $179.0220
40+ $5.7750 $231.0000
52+ $5.5825 $290.2900
70+ $5.0050 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess