EN
  • EN
  • DE

ADG1608BRUZ-REEL7

Part No ADG1608BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 4-/8-Channel ±5 V,+12 V, +5 V, and +3.3 V Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 94ns, 93ns
-3db Bandwidth 40MHz
Charge Injection 29pC
Channel Capacitance (CS(off), CD(off)) 19pF, 117pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140135-ADG1608BRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1608
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1608BRUZ-REEL7 CAD Model

Description

ADG1608BRUZ-REEL7: High-Performance Analog Multiplexer

The ADG1608BRUZ-REEL7 is a versatile and high-performance analog multiplexer from the renowned manufacturer Analog Devices Inc. This component is part of the expansive ADG1608 series, known for its reliability and precision in a variety of electronic applications. The device is designed to operate with a single 3.3 V to 5 V power supply, making it suitable for many modern low-voltage systems.

The ADG1608BRUZ-REEL7 features eight single channels and comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It offers a bidirectional signal path, which allows for versatile routing of analog signals. The multiplexer's on-resistance is typically low, and it flaunts a flatness that ensures signal integrity is maintained across its entire operating range.

One of the key advantages of the ADG1608BRUZ-REEL7 is its fault protection. When the device is powered off, the inputs and outputs have overvoltage protection up to ±16 V, which significantly enhances the robustness of the system it is integrated into. Additionally, the device has a built-in break-before-make switching mechanism, which prevents momentary shorting when switching channels. This is critical for applications where signal integrity is paramount.

The multiplexer's digital inputs are TTL and CMOS compatible, making it easy to interface with a wide range of logic controllers and microprocessors. The ADG1608BRUZ-REEL7 is provided in tape and reel form, making it suitable for automated assembly processes, which is indicated by the 'REEL7' suffix in the product name.

Applications for the ADG1608BRUZ-REEL7 are diverse and include data acquisition systems, communication systems, ATE (automatic test equipment), and any application where routing multiple analog signals through a single channel is necessary. With its excellent performance characteristics and reliability, the ADG1608BRUZ-REEL7 is a solid choice for designers looking for a high-quality analog multiplexer solution.

Overall, the ADG1608BRUZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable components for the electronics industry. Its integration into a system promises to enhance performance while ensuring signal integrity and protection.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess