EN
  • EN
  • DE

ADG781BCPZ-REEL7

Part No ADG781BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767884-ADG781BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian ADG781BCPZ-REEL7 CAD Model

Description

The ADG781BCPZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., renowned for its precision in the semiconductor industry. This component is part of a family of switches that provide superior performance in various applications, including data acquisition systems, sample-hold systems, and audio signal routing.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically around 0.5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: Designed for a single-supply voltage ranging from 1.8V to 5.5V, the ADG781BCPZ-REEL7 is versatile and can be used in a variety of low-voltage applications.
  • Low Power Consumption: With incredibly low power requirements, this switch conserves energy, making it ideal for portable and battery-powered devices.
  • Fast Switching Times: The device boasts fast switching times (t_ON and t_OFF) in the nanosecond range, contributing to efficient and responsive circuit operations.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal board space, a crucial advantage in today's space-constrained designs.

Applications

The ADG781BCPZ-REEL7 is suitable for a wide range of applications due to its high performance and reliability. It's commonly used in:

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Relay Replacement
  • Battery-Powered Systems

Quality and Reliability

Analog Devices Inc. ensures that each ADG781BCPZ-REEL7 switch meets the highest standards of quality and reliability. The device is available in a reel package, making it convenient for automated assembly processes. With its robust design and proven performance, this switch is an excellent choice for designers seeking a reliable solution for their switching needs.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "-REEL7" in its part number, facilitating efficient handling and placement during the manufacturing process. For additional information, datasheets, and support, please visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7874 $52.6614
26+ $3.9281 $102.1306
40+ $3.8054 $152.2160
55+ $3.6826 $202.5430
71+ $3.5599 $252.7529
94+ $3.1916 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,012 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess