EN
  • EN
  • DE

ADG1604BRUZ-REEL7

Part No ADG1604BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer | IC MULTIPLEXER 4X1 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 95ns, 173ns
-3db Bandwidth 19MHz
Charge Injection 125pC
Channel Capacitance (CS(off), CD(off)) 60pF, 270pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADG1604
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140129-ADG1604BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1604BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1604BRUZ-REEL7 by Analog Devices Inc.

The ADG1604BRUZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a renowned leader in the design and manufacturing of high-quality integrated circuits. This component is part of the company's extensive range of switch and multiplexer devices, designed to offer exceptional signal integrity and ease of use for designers in various applications.

The ADG1604BRUZ-REEL7 is a 4-channel, single-ended analog multiplexer that allows users to connect one of four inputs to a common output, efficiently managing multiple signal paths within a system. It is characterized by its low on-resistance and low crosstalk, making it an excellent choice for precision analog applications. This device operates on a single 1.8V to 5.5V supply, providing design flexibility for both portable and stationary applications.

Featuring a robust design, the ADG1604BRUZ-REEL7 ensures a minimal leakage current and offers a high degree of reliability. It is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while still allowing for easy integration into a variety of electronic systems.

One of the key advantages of the ADG1604BRUZ-REEL7 is its low power consumption, which is critical for battery-powered devices. Moreover, it exhibits fast switching times and a broad signal bandwidth, ensuring minimal signal distortion and making it ideal for high-frequency signal routing.

Applications for the ADG1604BRUZ-REEL7 are diverse and include data acquisition systems, communication systems, audio and video switching, test equipment, and any application where multiple analog signals need to be routed and processed efficiently. Its reliability and performance make it a preferred choice for engineers and designers seeking a multiplexer that can handle demanding specifications.

The "REEL7" designation indicates that this product is provided in a 7-inch reel packaging, which is optimized for automated manufacturing processes, ensuring a streamlined and cost-effective assembly for mass production.

In summary, the ADG1604BRUZ-REEL7 from Analog Devices Inc. is an outstanding analog multiplexer solution, offering a blend of performance, reliability, and design convenience, making it well-suited for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7278 $53.8224
19+ $5.5203 $104.8857
29+ $5.3478 $155.0862
39+ $5.1753 $201.8367
50+ $5.0028 $250.1400
67+ $4.4852 $300.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess