EN
  • EN
  • DE

ADG1433YCPZ-REEL7

Part No ADG1433YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance(CS off, CD off) 12pF, 22pF
Max Leakage Current (IS off) 300pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 008798-ADG1433YCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1433YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1433YCPZ-REEL7 by Analog Devices Inc.

The ADG1433YCPZ-REEL7 is a high-performance, monolithic analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a wide range of applications. This component is part of the ADG1433 series, which is renowned for its high switching speeds and low on-resistance, making it an ideal choice for precision analog switching.

Key Features

  • Low On-Resistance: The switch features a typical on-resistance of just 2.5 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Wide Voltage Range: It operates across a broad range of supply voltages, from ±5 V to ±16.5 V or a single 10 V to 33 V supply, providing versatility in various circuit configurations.
  • High Current Carrying Capability: With a continuous current rating of up to ±400 mA, the ADG1433YCPZ-REEL7 can handle significant current without performance degradation.
  • Enhanced ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh environments.

Applications

The ADG1433YCPZ-REEL7 is suitable for a diverse array of applications, including but not limited to:

  • Audio and video routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Relay replacements

Quality and Packaging

Ensuring high quality and ease of integration, the ADG1433YCPZ-REEL7 is provided in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density mounting. The product is supplied on a 7-inch reel, facilitating automated assembly processes and volume production.

Manufacturer Commitment

Analog Devices Inc. is committed to providing top-tier components that meet rigorous industry standards. The ADG1433YCPZ-REEL7 is a testament to their dedication to quality, performance, and innovation in the field of precision analog technology.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1833 $57.2831
15+ $6.7146 $100.7190
24+ $6.5047 $156.1128
32+ $6.2949 $201.4368
42+ $6.0851 $255.5742
55+ $5.4556 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess