EN
  • EN
  • DE

ADG1419BRMZ

Part No ADG1419BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPDT Switch | IC SWITCH 1 X SPDT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 2.4Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 110ns, 140ns
-3db Bandwidth 135MHz
Charge Injection -16pC
Channel Capacitance (CS(off), CD(off)) 19pF, 44pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -64dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG1419
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140116-ADG1419BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1419BRMZ CAD Model

Description

The ADG1419BRMZ is a high-performance, single-pole, single-throw (SPST) analog switch from Analog Devices Inc., renowned for its exceptional quality and reliability in the semiconductor industry. This switch is part of the broad portfolio of Analog Devices' switch products designed to deliver precision signal routing in various applications.

Key Features:

  • Low On Resistance: The ADG1419BRMZ boasts an ultra-low on resistance of typically 0.7 ohms, providing efficient signal transmission with minimal signal loss and distortion.
  • Wide Supply Range: It operates over a wide single/dual supply range of ±5 V to ±22 V or 8 V to 44 V, accommodating a variety of use cases and ensuring versatility across different voltage requirements.
  • High Current Carrying Capability: With a continuous current rating of up to 400 mA, this switch can handle significant current loads, making it suitable for power routing applications.
  • Low Power Consumption: The switch's CMOS construction ensures very low power consumption, which is critical for battery-powered and energy-sensitive designs.
  • Fast Switching Times: The device features fast switching times (t<sub>ON of 20 ns and t<sub>OFF of 30 ns), ensuring quick response in time-sensitive circuits.
  • Extended Temperature Range: It is operational over an extended industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications:

The ADG1419BRMZ is ideal for a diverse range of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacements
  • Medical Equipment
  • Audio and Video Signal Routing

Product Packaging:

The device is available in a compact MSOP (Mini Small Outline Package) with the product code ADG1419BRMZ, providing a space-saving solution for designs where board real estate is at a premium.

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality, and the ADG1419BRMZ is no exception. It is designed to meet stringent specifications, ensuring performance and reliability in critical applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6403 $51.0433
24+ $4.3466 $104.3184
36+ $4.1997 $151.1892
52+ $3.9060 $203.1120
67+ $3.7592 $251.8664
84+ $3.6124 $303.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess